WD10EFRX Computer Products by Western Digital

Western Digital 3.5" 1TB Red Desktop Hard Drive

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$60.54


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Drive Type Internal
Drive Size 3.5"
Drive Interface SATA
Hard Drive Capacity 1TB
Rotational Speed 5400rpm
Cache Buffer 64MB

Alternative Descriptions

DISK DRIVE, 3.5", 1TB, SATA 6 GB/S | Farnell
Western Digital 3.5" 1Tb Red Desktop Hard Drive | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WD10EFRX?

Additional datasheets, footprints and schematics for WD10EFRX are listed on our Part Details page. You can also find images and similar parts to WD10EFRX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WD10EFRX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WD10EFRX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WD10EFRX fall under?

The WD10EFRX is listed under Office, Computer & Networking Products > Computer Products > Drives > Disk Drives.

Can I view similar or alternative parts?

You can view similar parts to WD10EFRX when available in the Disk Drives range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WD10EFRX you can contact the distributor directly for product support, shipping queries etc.

Is the WD10EFRX RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WD10EFRX have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for WD10EFRX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WD10EFRX often in real-time on the comparison pages.

What if I can't find stock of WD10EFRX?

You can fill out our help required form which you can use to request a quote for WD10EFRX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay