Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Power Rating | 160W |
For Use With | WMRP Micro Soldering Iron and WMRT Micro Desoldering Tweezers |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (17-Dec-2015) |
Control Unit, Wd 2M, 230V, Eu | Newark Electronics |
Where can I find additional details, specifications and documents for a WD 2M EU CORD?
Additional datasheets, footprints and schematics for WD 2M EU CORD are listed on our Part Details page. You can also find images and similar parts to WD 2M EU CORD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WD 2M EU CORD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WD 2M EU CORD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WD 2M EU CORD fall under?
The WD 2M EU CORD is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WD 2M EU CORD when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WD 2M EU CORD you can contact the distributor directly for product support, shipping queries etc.
Is the WD 2M EU CORD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WD 2M EU CORD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WD 2M EU CORD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WD 2M EU CORD often in real-time on the comparison pages.
What if I can't find stock of WD 2M EU CORD?
You can fill out our help required form which you can use to request a quote for WD 2M EU CORD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.