Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage V AC | 230V |
---|---|
Power Rating | 95W |
For Use With | - |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (17-Dec-2015) |
External Width | 108mm |
Height | 147mm |
Length | 134mm |
Single Secondary Voltage | 24V |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Where can I find additional details, specifications and documents for a WD 1 EURO?
Additional datasheets, footprints and schematics for WD 1 EURO are listed on our Part Details page. You can also find images and similar parts to WD 1 EURO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WD 1 EURO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WD 1 EURO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WD 1 EURO fall under?
The WD 1 EURO is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WD 1 EURO when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WD 1 EURO you can contact the distributor directly for product support, shipping queries etc.
Is the WD 1 EURO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WD 1 EURO have stock available?
There is no stock from authorised distributors for WD 1 EURO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WD 1 EURO often in real-time on the comparison pages.
What if I can't find stock of WD 1 EURO?
You can fill out our help required form which you can use to request a quote for WD 1 EURO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.