Status: | Unknown |
---|---|
Series: | WC Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 15.7mm |
External Width - Metric | 44.2mm |
External Depth - Metric | 90mm |
IP Rating | IP67 |
Body Colour | White Grey |
NEMA Rating | - |
External Height - Imperial | 0.62" |
External Width - Imperial | 1.74" |
External Depth - Imperial | 3.54" |
Product Range | WC Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Enclosure, Handheld, Abs, White/Grey | Newark Electronics |
ENCLOSURE, HANDHELD, ABS, WHITE/GREY | element14 |
Enclosure: for remote controller | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a WC90-15-N-WL?
Additional datasheets, footprints and schematics for WC90-15-N-WL are listed on our Part Details page. You can also find images and similar parts to WC90-15-N-WL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WC90-15-N-WL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WC90-15-N-WL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WC90-15-N-WL fall under?
The WC90-15-N-WL is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to WC90-15-N-WL when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WC90-15-N-WL you can contact the distributor directly for product support, shipping queries etc.
Is the WC90-15-N-WL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WC90-15-N-WL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for WC90-15-N-WL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WC90-15-N-WL often in real-time on the comparison pages.
What if I can't find stock of WC90-15-N-WL?
You can fill out our help required form which you can use to request a quote for WC90-15-N-WL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.