Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | JST SXA-001T-P0.6L 26-22AWG Contacts |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Colour | Green |
Crimp Capacity AWG Max | 22AWG |
Crimp Capacity AWG Min | 26AWG |
Height | 64mm |
Length | 193mm |
HANDTOOL=SXA-001T-P0.6L | RS |
Tool, Crimp Xa Rohs Compliant: Na |Jst (Japan Solderless Terminals) WC-691 | Newark Electronics |
TOOL, CRIMP XA | element14 |
Where can I find additional details, specifications and documents for a WC-691?
Additional datasheets, footprints and schematics for WC-691 are listed on our Part Details page. You can also find images and similar parts to WC-691 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WC-691 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WC-691 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WC-691 fall under?
The WC-691 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to WC-691 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WC-691 you can contact the distributor directly for product support, shipping queries etc.
Is the WC-691 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WC-691 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for WC-691.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WC-691 often in real-time on the comparison pages.
What if I can't find stock of WC-691?
You can fill out our help required form which you can use to request a quote for WC-691 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.