Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | JST SZH-003T-P0.5Â 32-28AWG Contacts |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
HAND CRIMP TOOL FOR SZH 32-28AWG | RS |
CRIMP TOOL, ZH CONNECTOR | element14 |
Crimp Tool, Zh Connector | Newark Electronics |
JST Crimping Pliers 28 ... 32AWG 193mm | Distrelec |
Where can I find additional details, specifications and documents for a WC-490?
Additional datasheets, footprints and schematics for WC-490 are listed on our Part Details page. You can also find images and similar parts to WC-490 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WC-490 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WC-490 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WC-490 fall under?
The WC-490 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to WC-490 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WC-490 you can contact the distributor directly for product support, shipping queries etc.
Is the WC-490 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WC-490 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for WC-490.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WC-490 often in real-time on the comparison pages.
What if I can't find stock of WC-490?
You can fill out our help required form which you can use to request a quote for WC-490 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.