Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$301.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$510.96
|
13
in stock
|
Buy Now | |
Distrelec
from US$491.52
|
78
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$301.74
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$518.55
|
59
in stock
|
Buy Now | |
element14
from US$498.05
|
53
in stock
|
Buy Now | |
Farnell
from US$466.60
|
48
in stock
|
Buy Now | |
Future Electronics
from US$492.02
|
1
in stock
|
Buy Now | |
TTI Europe
from US$497.30
|
-
|
Buy Now |
Crimp Tool Type | Ratchet |
---|---|
For Use With | JST SPH-002T-P0.5S 30-24AWG Contacts |
Product Range | PH Series |
Crimp Size | 30AWG to 24AWG |
RoHS Compliant | NA |
JST Crimping Pliers 24 ... 30AWG 193mm | Distrelec |
Tool: for crimping | Transfer Multisort Elektronik |
Ratchet Crimp Tool | Newark Electronics |
TOOL, HAND, CRIMP, RATCHET | element14 |
PH crimp tool | RS |
Crimping pliers for Rectangular contacts | Future Electronics |
HANDTOOL | TTI Europe |
Where can I find additional details, specifications and documents for a WC-240?
Additional datasheets, footprints and schematics for WC-240 are listed on our Part Details page. You can also find images and similar parts to WC-240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WC-240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WC-240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WC-240 fall under?
The WC-240 is listed under Connectors > Connector Tools & Accessories > Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to WC-240 when available in the Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WC-240 you can contact the distributor directly for product support, shipping queries etc.
Is the WC-240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WC-240 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for WC-240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WC-240 often in real-time on the comparison pages.
What if I can't find stock of WC-240?
You can fill out our help required form which you can use to request a quote for WC-240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.