Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$303.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$464.91
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$518.55
|
53
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$303.76
|
33
in stock
|
Buy Now | |
element14
from US$444.49
|
27
in stock
|
Buy Now | |
Farnell
from US$406.52
|
27
in stock
|
Buy Now | |
Distrelec
from US$464.81
|
2
in stock
|
Buy Now |
Crimp Tool Type | Ratchet |
---|---|
For Use With | JST SVH-21T-P1.1 22-18AWG Contacts |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Crimp Application | Connectors |
Crimp Tool | Newark Electronics |
Tool: for crimping | Transfer Multisort Elektronik |
HAND TOOL, FOR JST VH-SERIES CRIMPS | element14 |
VH crimp tool | RS |
JST Crimping Pliers 18 ... 22AWG 193mm | Distrelec |
Where can I find additional details, specifications and documents for a WC-160?
Additional datasheets, footprints and schematics for WC-160 are listed on our Part Details page. You can also find images and similar parts to WC-160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WC-160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WC-160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WC-160 fall under?
The WC-160 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to WC-160 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WC-160 you can contact the distributor directly for product support, shipping queries etc.
Is the WC-160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WC-160 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for WC-160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WC-160 often in real-time on the comparison pages.
What if I can't find stock of WC-160?
You can fill out our help required form which you can use to request a quote for WC-160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.