Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$379.80
Crimp Tool Type | Ratchet |
---|---|
For Use With | JST SHF-001T-0.8BSÂ 28-22AWG Contacts |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
CRIMP TOOL, SOCKET | element14 |
Tool: for crimping | Transfer Multisort Elektronik |
SHF CRIMP TOOL | RS |
Ratchet Crimp Tool, 28-22Awg Skt Contact | Newark Electronics |
HANDTOOL | TTI Europe |
Where can I find additional details, specifications and documents for a WC-122?
Additional datasheets, footprints and schematics for WC-122 are listed on our Part Details page. You can also find images and similar parts to WC-122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WC-122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WC-122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WC-122 fall under?
The WC-122 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to WC-122 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WC-122 you can contact the distributor directly for product support, shipping queries etc.
Is the WC-122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WC-122 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for WC-122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WC-122 often in real-time on the comparison pages.
What if I can't find stock of WC-122?
You can fill out our help required form which you can use to request a quote for WC-122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.