Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 26-8AWG Lug Terminals |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Colour | Green (RAL 6016) |
Crimp Application | Connectors |
Length | 220mm |
Weight | 650g |
Wire Area Size Max | 8mm² |
Wire Area Size Min | 0.1mm² |
Wire Size AWG Max | 8AWG |
Wire Size AWG Min | 26AWG |
Crimp Tool, For Uninsulated Din Crimps | Newark Electronics |
CRIMP TOOL, FOR UNINSULATED DIN CRIMPS | element14 |
Where can I find additional details, specifications and documents for a WC-0510DIN?
Additional datasheets, footprints and schematics for WC-0510DIN are listed on our Part Details page. You can also find images and similar parts to WC-0510DIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WC-0510DIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WC-0510DIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WC-0510DIN fall under?
The WC-0510DIN is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to WC-0510DIN when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WC-0510DIN you can contact the distributor directly for product support, shipping queries etc.
Is the WC-0510DIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WC-0510DIN have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WC-0510DIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WC-0510DIN often in real-time on the comparison pages.
What if I can't find stock of WC-0510DIN?
You can fill out our help required form which you can use to request a quote for WC-0510DIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.