Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length - Imperial | 984.2" |
---|---|
Length - Metric | 25m |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Wire Gauge | - |
Conductor Area CSA | 0.219mm² |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Type | Braided Shield |
Conductor Make-up | 7 / 0.2mm |
Conductor Material | Copper |
External Diameter | 4mm |
Jacket Colour | Black |
Jacket Material | PVC |
No. of Cores | 4Core |
Operating Temperature Max | 80°C |
Outer Diameter | 4mm |
Reel Length (Imperial) | 82ft |
Reel Length (Metric) | 25m |
Secondary Insulation Material | PVC |
Tc Wire, Type Rtd, 7X0.2Mm, 82 | Newark Electronics |
CABLE, EXTN, PRT, 25M | element14 |
Where can I find additional details, specifications and documents for a WC-006/25M?
Additional datasheets, footprints and schematics for WC-006/25M are listed on our Part Details page. You can also find images and similar parts to WC-006/25M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WC-006/25M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WC-006/25M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WC-006/25M fall under?
The WC-006/25M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WC-006/25M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WC-006/25M you can contact the distributor directly for product support, shipping queries etc.
Is the WC-006/25M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WC-006/25M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WC-006/25M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WC-006/25M often in real-time on the comparison pages.
What if I can't find stock of WC-006/25M?
You can fill out our help required form which you can use to request a quote for WC-006/25M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.