WAVEFORMS-2015 Digilent Parts by Digilent

WaveForms

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Download Here

WaveForms is our powerful multi-instrument software application. It seamlessly connects to our USB portable oscilloscope, logic analyzer, and function generator products such as both versions of the Analog Discovery, the Digital Discovery, and the Electronics Explorer Board, with full Windows, Mac OS X, and Linux support. This software, coupled with the hardware instrumentation, brings a powerful suite of instruments to enable analog and digital design on your personal computer. Designed with a clean, easy to use graphical interface for each instrument, WaveForms makes it easy to acquire, visualize, store, analyze, produce and reuse analog and digital signals. 

Support Materials

Datasheet (Wiki)

For all other material:

Resource Center

NOTE:

WaveForms is FREE to download and can be operated in demo mode. Download now to test it out! In order to download this software, click on the "Download Here" button to be taken to the resource center. This software is free and you are able to choose from Windows, Mac OS X, Linux, and ARM files. There is no limit on how many times you can download the WaveForms files.

 

 oscilloscope-ad2.png

Oscilloscope

The oscilloscope offers all the data acquisition, triggering and viewing functionality you’d expect in a benchtop scope. With real-time math channels, XY plots, FFTs and other advanced features, the oscilloscope software provides all the analytical power you need.

 
waveform-generator-ad2.png

Waveform Generator 

The waveform generator produces predefined WaveForms likes sine, sawtooth and triangle waves, as well as user-defined (arbitrary) WaveForms at frequencies up to 20MHz. It also generates sweeps between user-defined frequency limits and AM or FM modulated outputs.

 

 supplies-ad2.png

Power Supplies

Two user-controlled power supplies can be set in the 0V to 5VDC and 0V to -5VDC ranges with 10mV accuracy.

 
network-analyzer-ad2.png

Network Analyzer

The network analyzer drives a circuit with a swept sine wave up to 10MHz, and measures circuit response as the input frequency changes. Output magnitude and phase are displayed in Bode, Nichols, or Nyquist formats.

 spectrum-analyzer-ad2.png

Spectrum Analyzer

The spectrum analyzer performs a real-time FFT or CZT algorithm on oscilloscope data, and displays the resulting frequency-domain data (power spectrum) along with the captured time-domain signal.

 
logic-analyzer-ad2.png

Logic Analyzer

Simultaneously records up to 16 digital signals at up to 100MS/s, and displays them as individual signals, parallel buses, or decoded into serial data bytes on SPI, I2C, CAN, or UART busses.

pattern-generator-ad2.png 
 

Pattern Generator

Drives individual digital signals or bus patterns on up to 16 signals at up to 100SP/s.

 
 voltmeter-ad2.png
 

Voltmeter

Two independent, auto-ranging voltmeters can measure and display DC and AC (RMS and True RMS) signals, using differential or single-ended measurements.

protocol-analyzer-ad2.png 

Protocol Analyzer

 

 
 script-editor-ad2.png 

Script Editor

 

static-io-ad2.png 

Static I/O

 16 digital I/Os can be configured as virtual I/O devices like push buttons, slide switches, and LEDs that are viewed and controlled by virtual I/O devices displayed on the host device.

 
 logger-ad2.png 

Data Logger

 

impedance-analyzer-screen-shot.png 

Impedance Analyzer 

 
  

 

 

No distributors results available


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WAVEFORMS-2015?

Additional datasheets, footprints and schematics for WAVEFORMS-2015 are listed on our Part Details page. You can also find images and similar parts to WAVEFORMS-2015 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WAVEFORMS-2015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WAVEFORMS-2015 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WAVEFORMS-2015 fall under?

The WAVEFORMS-2015 is listed under Digilent Parts.

Can I view similar or alternative parts?

You can view similar parts to WAVEFORMS-2015 when available in the Digilent Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WAVEFORMS-2015 you can contact the distributor directly for product support, shipping queries etc.

Is the WAVEFORMS-2015 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WAVEFORMS-2015 have stock available?

There is no stock from authorised distributors for WAVEFORMS-2015.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WAVEFORMS-2015 often in real-time on the comparison pages.

What if I can't find stock of WAVEFORMS-2015?

You can fill out our help required form which you can use to request a quote for WAVEFORMS-2015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay