Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Outputs | 1 Output |
---|---|
Output Power | 12W |
Output Voltage VAC | 20VAC |
Output Current | 600mA |
Plug Type | US |
Input Voltage AC Max | 120V |
RoHS Compliant | Yes |
Power Supply, Ac-Ac, 20V, 0.6A | Newark Electronics |
Wall Plug Transformer Level VI, 20 Vac @ 600-mA, screw term, ground, cULus | Triad Magnetics WAU200-600-SG | RS Americas |
Where can I find additional details, specifications and documents for a WAU200-600-SG?
Additional datasheets, footprints and schematics for WAU200-600-SG are listed on our Part Details page. You can also find images and similar parts to WAU200-600-SG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WAU200-600-SG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WAU200-600-SG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WAU200-600-SG fall under?
The WAU200-600-SG is listed under Power & Line Protection > Power Supplies > AC / AC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to WAU200-600-SG when available in the AC / AC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WAU200-600-SG you can contact the distributor directly for product support, shipping queries etc.
Is the WAU200-600-SG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WAU200-600-SG have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for WAU200-600-SG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WAU200-600-SG often in real-time on the comparison pages.
What if I can't find stock of WAU200-600-SG?
You can fill out our help required form which you can use to request a quote for WAU200-600-SG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.