Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$20.72
Distributor | Stock | ||
---|---|---|---|
Newark
from US$20.72
|
No stock
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power | 12W |
Output Voltage VAC | 16VAC |
Output Current | 750mA |
Plug Type | US |
Output Connector | 2.1mm x 5.5mm Barrel Plug |
Input Voltage AC Max | 120V |
RoHS Compliant | Yes |
Power Supply, Ac-Ac, 16V, 0.75A | Newark Electronics |
Where can I find additional details, specifications and documents for a WAU160-750?
Additional datasheets, footprints and schematics for WAU160-750 are listed on our Part Details page. You can also find images and similar parts to WAU160-750 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WAU160-750 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WAU160-750 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WAU160-750 fall under?
The WAU160-750 is listed under Power & Line Protection > Power Supplies > AC / AC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to WAU160-750 when available in the AC / AC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WAU160-750 you can contact the distributor directly for product support, shipping queries etc.
Is the WAU160-750 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WAU160-750 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WAU160-750.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WAU160-750 often in real-time on the comparison pages.
What if I can't find stock of WAU160-750?
You can fill out our help required form which you can use to request a quote for WAU160-750 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.