Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Outputs | 1 Output |
---|---|
Output Power | 6.4W |
Output Voltage VAC | 16VAC |
Output Current | 400mA |
Plug Type | US |
Output Connector | Barrel Plug Center Positive 2.1mm x 5.5mm x 11mm |
RoHS Compliant | Yes |
Adaptor, Ac - Ac, 120V, 16V, 400Ma | Newark Electronics |
Wall Plug Transformer 120v, 16VAC, @.4A, FOR COMMERCIAL OR INDUSTRIAL USE ONLY | Triad Magnetics WAU16-400 | RS Americas |
Where can I find additional details, specifications and documents for a WAU16-400?
Additional datasheets, footprints and schematics for WAU16-400 are listed on our Part Details page. You can also find images and similar parts to WAU16-400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WAU16-400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WAU16-400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WAU16-400 fall under?
The WAU16-400 is listed under Power & Line Protection > Power Supplies > AC / AC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to WAU16-400 when available in the AC / AC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WAU16-400 you can contact the distributor directly for product support, shipping queries etc.
Is the WAU16-400 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WAU16-400 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for WAU16-400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WAU16-400 often in real-time on the comparison pages.
What if I can't find stock of WAU16-400?
You can fill out our help required form which you can use to request a quote for WAU16-400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.