WAU12-2500 Power Supplies by Triad Magnetics

ADAPTOR, AC - AC, 120V, 12V, 2.5A

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$22.56


Distributor Starting From Stock
Logo for RS Americas RS Americas US$22.56
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Outputs 1 Output
Output Power 30W
Output Voltage VAC 12VAC
Output Current 2.5A
Plug Type US
Output Connector Barrel Plug Center Positive 2.1mm x 5.5mm x 11mm
RoHS Compliant Yes

Alternative Descriptions

Adaptor, Ac - Ac, 120V, 12V, 2.5A | Newark Electronics
Wall Plug Transformer 120v, 12VAC, @2.5A, FOR COMMERCIAL OR INDUSTRIAL USE ONLY | Triad Magnetics WAU12-2500 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WAU12-2500?

Additional datasheets, footprints and schematics for WAU12-2500 are listed on our Part Details page. You can also find images and similar parts to WAU12-2500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WAU12-2500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WAU12-2500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WAU12-2500 fall under?

The WAU12-2500 is listed under Power & Line Protection > Power Supplies > AC / AC External Plug In Adaptor Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to WAU12-2500 when available in the AC / AC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WAU12-2500 you can contact the distributor directly for product support, shipping queries etc.

Is the WAU12-2500 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for WAU12-2500 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for WAU12-2500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WAU12-2500 often in real-time on the comparison pages.

What if I can't find stock of WAU12-2500?

You can fill out our help required form which you can use to request a quote for WAU12-2500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay