Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 550°C |
Output Power | - |
Kit Contents | Power Unit HAP1 Hot Air Pencil KH27 Holder R04 & R06 Nozzle Cleaning Set |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (17-Dec-2015) |
Flow L / min Max | 10 |
Hot Air Station, 100W, 230V, Uk | Newark Electronics |
HOT AIR STATION, 100W, 230V, UK | element14 |
HOT AIR STATION, 50°C - 550°C, UK | Farnell |
Where can I find additional details, specifications and documents for a WAD 101 UK.?
Additional datasheets, footprints and schematics for WAD 101 UK. are listed on our Part Details page. You can also find images and similar parts to WAD 101 UK. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WAD 101 UK. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WAD 101 UK. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WAD 101 UK. fall under?
The WAD 101 UK. is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WAD 101 UK. when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WAD 101 UK. you can contact the distributor directly for product support, shipping queries etc.
Is the WAD 101 UK. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WAD 101 UK. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WAD 101 UK..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WAD 101 UK. often in real-time on the comparison pages.
What if I can't find stock of WAD 101 UK.?
You can fill out our help required form which you can use to request a quote for WAD 101 UK. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.