Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$247.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$279.15
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$260.91
|
6
in stock
|
Buy Now | |
element14
from US$372.99
|
6
in stock
|
Buy Now | |
Farnell
from US$279.15
|
6
in stock
|
Buy Now | |
Distrelec
from US$285.77
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$291.00
|
-
|
Buy Now | |
Rapid Electronics
from US$247.82
|
-
|
Buy Now |
Accessory Type | Wideband Amplifier |
---|---|
For Use With | Function Generators |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bandwidth | 1MHz |
Manufacturers Warranty | 3 |
Meter: wideband amplifier | Transfer Multisort Elektronik |
AMPLIFIER, WIDEBAND | element14 |
WA301 wideband amplifier,30V peak-peak | RS |
Aim-TTi Wideband Amplifier, 2x 1MHz | Distrelec |
Wide-Band Amplifier, 1Mhz, 30V | Newark Electronics |
Aim-TTi WA301 Wideband Amplifier | Rapid Electronics |
Where can I find additional details, specifications and documents for a WA301?
Additional datasheets, footprints and schematics for WA301 are listed on our Part Details page. You can also find images and similar parts to WA301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WA301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WA301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WA301 fall under?
The WA301 is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to WA301 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WA301 you can contact the distributor directly for product support, shipping queries etc.
Is the WA301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WA301 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, RS and Distrelec have stock available or on a lead time for WA301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WA301 often in real-time on the comparison pages.
What if I can't find stock of WA301?
You can fill out our help required form which you can use to request a quote for WA301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.