Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now |
Internal Diameter | 9.9mm |
---|---|
External Diameter | 17.4mm |
Fastener Material | Steel |
Thread Size - Metric | - |
Fastener Plating | Nickel |
Product Range | - |
Body Plating | Nickel |
Material | Steel |
Thread Size - Imperial | 3/8" x 32TPI |
WASHER, SHAKEPROOF | Farnell |
Where can I find additional details, specifications and documents for a W902?
Additional datasheets, footprints and schematics for W902 are listed on our Part Details page. You can also find images and similar parts to W902 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W902 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W902 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W902 fall under?
The W902 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to W902 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W902 you can contact the distributor directly for product support, shipping queries etc.
Is the W902 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W902 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for W902.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W902 often in real-time on the comparison pages.
What if I can't find stock of W902?
You can fill out our help required form which you can use to request a quote for W902 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.