Status: | Unknown |
---|---|
Series: | 88HP Series |
RoHS: | Unknown |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | 88HP Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
RoHS Compliant | No |
Relay, 3Pdt, 240Vac, 28Vdc, 10A | Newark Electronics |
Hermetically Sealed Relay10 Amp | Relay Specialties |
Where can I find additional details, specifications and documents for a W88HPX-51?
Additional datasheets, footprints and schematics for W88HPX-51 are listed on our Part Details page. You can also find images and similar parts to W88HPX-51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W88HPX-51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W88HPX-51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W88HPX-51 fall under?
The W88HPX-51 is listed under Switches & Relays > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to W88HPX-51 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W88HPX-51 you can contact the distributor directly for product support, shipping queries etc.
Is the W88HPX-51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W88HPX-51 have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for W88HPX-51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W88HPX-51 often in real-time on the comparison pages.
What if I can't find stock of W88HPX-51?
You can fill out our help required form which you can use to request a quote for W88HPX-51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.