W6P Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

WEDGE LOCK

Status: Active
Series: -
RoHS: Unknown
Aliases: W6P-AS,
$$W6P,
ZPF000000000131455
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for RS
RS
from US$0.11
10,945
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.07
326,192
in stock
Buy Now
Logo for TTI Americas
TTI Americas
from US$0.08
146,410
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.07
84,600
in stock
Buy Now
Logo for element14
element14
from US$0.16
53,473
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.12
51,773
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
50,349
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.10
29,699
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.12
12,918
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
4,145
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.16
2,870
in stock
Buy Now
Logo for TME
TME
from US$0.12
1,374
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
123,146
in stock
Buy Now
Logo for TTI Asia
TTI Asia
-
10,000
in stock
Buy Now
Logo for Lake-View Electronics
Lake-View Electronics
-
628
in stock
Buy Now
Logo for Compona
Compona
from US$0.06
-
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
-
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
-
Buy Now
Logo for Demsay
Demsay
-
-
Buy Now
Buy Now

Specifications

Material PBT GF
Color Green
Number of Positions 6
UL Flammability Rating UL 94-HB
Serviceable Yes
Packaging Method Package
Accessory Type TPA (Terminal Position Assurance)
Connector System Wire-to-Wire, Wire-to-Board
Operating Temperature Range -67 – 257°F, -55 – 125°C

Last 6 months Inventory & Pricing History



Alternative Descriptions

WEDGE LOCK, 6P, REC, GRN, DT Number of Positions: 6 Primary Product Color: Green Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Material: PBT Operating Temperature Range: -55 – 125 °C Wedgelocks: Deutsch Dt | 6 Green | Part Number: W6P | Internal Number: W6P | Alias Number: ZPF000000000131455 | PBT | TE Connectivity | TE Store
WEDGELOCK, FOR DT RECEPTACLES, 6WAY | element14
DEUTSCH TPA (Terminal Position Assurance) Wedge Lock - Green | Future Electronics
Connector, Secondary Lock, Wedge Lock, Contacts 6, Green, PBT, DT Series | RS Americas
DT WEDGELOCK 6WAY RECEPTACLE | RS
Wedgelock, Dt Series Receptacle, 6 Position | Newark Electronics
TE Connectivity W6P DT Bullet Connector Wedge, 6-Pin, 1 pc, with Fuse Wedge | Rapid Electronics
Secondary lock | TME
Connector Accessory, Wedge Lock, 6 Way Receptacle, DT Series | Avnet Abacus
WEDGE LOCK, 6P, REC, GRN, DT | TTI Asia
TE CONNECTIVITY W6P DEUTSCH W6P | Compona
WEDGELOCK, GREEN 6-WAY RECEP | Heilind Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W6P?

Additional datasheets, footprints and schematics for W6P are listed on our Part Details page. You can also find images and similar parts to W6P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W6P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W6P fall under?

The W6P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.

Can I view similar or alternative parts?

You can view similar parts to W6P when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W6P you can contact the distributor directly for product support, shipping queries etc.

Is the W6P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W6P have stock available?

Authorised distributors including TE Store, TTI Americas, Boersig, element14 and Farnell have stock available or on a lead time for W6P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W6P often in real-time on the comparison pages.

What if I can't find stock of W6P?

You can fill out our help required form which you can use to request a quote for W6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.