Status: | Unknown |
---|---|
Series: | W57 Series |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.28
|
No stock
|
Buy Now | |
TE Store
from US$6.03
|
3,798
in stock
|
Buy Now | |
Rapid Electronics
from US$3.11
|
1,180
in stock
|
Buy Now | |
Chip One Stop
from US$1.87
|
1,180
in stock
|
Buy Now | |
Newark Electronics
from US$2.48
|
133
in stock
|
Buy Now | |
element14
from US$3.97
|
133
in stock
|
Buy Now | |
Farnell
from US$2.82
|
133
in stock
|
Buy Now | |
Avnet America
from US$2.04
|
-
|
Buy Now | |
TTI Europe
from US$2.45
|
-
|
Buy Now |
Product Range | W57 Series |
---|---|
Current Rating | 5A |
No. of Poles | 1 Pole |
Voltage Rating VDC | - |
Voltage Rating VAC | 250V |
Circuit Breaker Mounting | Panel |
W57-XB1A7A10-5=CKTBKR,THERM,PB,SCW/QC Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: White Operating Voltage: 250 VAC Thermal Series Trip Without White | Circuit Breaker | Part Number: W57-XB1A7A10-5 | Internal Number: 9-1423364-6 | TE Connectivity | TE Store |
W57-XB1A7A10-5=CKTBKR THERM PB SCW/QC | Rapid Electronics |
Thermal Ckt Breaker, 250Vac, 5A, Panel | Newark Electronics |
THERMAL CKT BREAKER, 250VAC, 5A, PANEL | element14 |
CircuitBreaker,Thermal,Push-to-Reset | RS |
Circuit Breaker Thermal 1Pole 5A 250VAC | Avnet America |
W57-XB1A7A10-5 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a W57-XB1A7A10-5?
Additional datasheets, footprints and schematics for W57-XB1A7A10-5 are listed on our Part Details page. You can also find images and similar parts to W57-XB1A7A10-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W57-XB1A7A10-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W57-XB1A7A10-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W57-XB1A7A10-5 fall under?
The W57-XB1A7A10-5 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to W57-XB1A7A10-5 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W57-XB1A7A10-5 you can contact the distributor directly for product support, shipping queries etc.
Is the W57-XB1A7A10-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W57-XB1A7A10-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for W57-XB1A7A10-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W57-XB1A7A10-5 often in real-time on the comparison pages.
What if I can't find stock of W57-XB1A7A10-5?
You can fill out our help required form which you can use to request a quote for W57-XB1A7A10-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.