Status: | Unknown |
---|---|
Series: | W51 Series |
RoHS: | Unknown |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
No stock
|
Buy Now | |
TE Store
from US$6.98
|
9,930
in stock
|
Buy Now | |
Heilind Electronics
from US$3.14
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.14
|
750
in stock
|
Buy Now | |
RS Americas
from US$5.39
|
482
in stock
|
Buy Now | |
Newark Electronics
from US$4.00
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$5.85
|
6
in stock
|
Buy Now | |
Avnet America
from US$4.65
|
-
|
Buy Now | |
element14
from US$2.76
|
-
|
Buy Now | |
TTI Europe
from US$2.77
|
-
|
Buy Now | |
Farnell
from US$4.24
|
-
|
Buy Now |
Product Range | W51 Series |
---|---|
Current Rating | 5A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 50V |
Voltage Rating VAC | 250V |
Circuit Breaker Mounting | Panel |
W51-A152A1-5=CKTBKR,THERM,ROC Circuit Breaker Type: Thermal Circuit Function: Trip-Free - Switchable Illuminated: Without Actuator Color: Black Operating Voltage: 125 VAC Thermal Trip-Free - Switchable Without Black | Circuit Breaker | Part Number: W51-A152A1-5 | Internal Number: 3-1423673-9 | TE Connectivity | TE Store |
W51-A152A1-5 CKT BRKR | Heilind Electronics |
Circuit Breaker Therm Rocker Cur-Rtg 5A Panel 1 Pole Vol-Rtg 250VAC | TE Connectivity W51-A152A1-5 | RS Americas |
W51-A152A1-5=Cktbkr,therm,roc |Potter&brumfield Te Connectivity W51-A152A1-5 | Newark Electronics |
ER - Circuit Breaker, Thermal | RS |
Circuit Breaker Thermal 1Pole 5A 250VAC | Avnet America |
THERMAL CKT BREAKER, 5A, 250VAC, PANEL | element14 |
W51-A152A1-5 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a W51-A152A1-5?
Additional datasheets, footprints and schematics for W51-A152A1-5 are listed on our Part Details page. You can also find images and similar parts to W51-A152A1-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W51-A152A1-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W51-A152A1-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W51-A152A1-5 fall under?
The W51-A152A1-5 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to W51-A152A1-5 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W51-A152A1-5 you can contact the distributor directly for product support, shipping queries etc.
Is the W51-A152A1-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W51-A152A1-5 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for W51-A152A1-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W51-A152A1-5 often in real-time on the comparison pages.
What if I can't find stock of W51-A152A1-5?
You can fill out our help required form which you can use to request a quote for W51-A152A1-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.