Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$189.38
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 250mm |
External Depth | 87mm |
Flow Rate - Imperial | 645cu.ft/min |
Flow Rate - Metric | 1200m³/h |
Noise Rating | 58dBA |
Bearing Type | Ball |
Power Connection Type | Wire Leaded |
RoHS Compliant | Yes |
AC Fans AC Axial Fan | Rapid Electronics |
Ebm Papst |Ebm-Papst W4E250-CH02-70 | Newark Electronics |
AC Fan Ball Bearing 230V 48W 50Hz/60Hz 670CFM 58dB Flange Mount | Avnet America |
AC Fan, 230V, 250x85, Round, 706CFM, 58dBA, 45W, 0.2A, Terminals | ebm-papst W4E250-CH02-70 | RS Americas |
Where can I find additional details, specifications and documents for a W4E250-CH02-70?
Additional datasheets, footprints and schematics for W4E250-CH02-70 are listed on our Part Details page. You can also find images and similar parts to W4E250-CH02-70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W4E250-CH02-70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W4E250-CH02-70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W4E250-CH02-70 fall under?
The W4E250-CH02-70 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to W4E250-CH02-70 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W4E250-CH02-70 you can contact the distributor directly for product support, shipping queries etc.
Is the W4E250-CH02-70 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W4E250-CH02-70 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for W4E250-CH02-70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W4E250-CH02-70 often in real-time on the comparison pages.
What if I can't find stock of W4E250-CH02-70?
You can fill out our help required form which you can use to request a quote for W4E250-CH02-70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.