Status: | Unknown |
---|---|
Series: | Z-Power Series |
RoHS: | Unknown |
Product Range | Z-Power Series |
---|---|
LED Colour | Cool White |
Viewing Angle | 127° |
Luminous Flux @ Test | 100lm |
CCT | 6300K |
Forward Current If Max | 1.8A |
Forward Voltage @ Test | 3.25V |
Forward Current @ Test | 350mA |
Power Dissipation Pd | 4W |
Colour Rendering Index | 75 |
Forward Current If | 1A |
Forward Voltage VF Max | 4V |
LED Mounting | SMD |
Luminous Flux | 80lm |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Power @ Test | 1.1W |
P4 PURE WHITE STAR BOARD, MIN 100LM | Farnell |
Led, White, 4W, 100Lm, Star Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a W42182?
Additional datasheets, footprints and schematics for W42182 are listed on our Part Details page. You can also find images and similar parts to W42182 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W42182 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W42182 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W42182 fall under?
The W42182 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to W42182 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W42182 you can contact the distributor directly for product support, shipping queries etc.
Is the W42182 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W42182 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for W42182.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W42182 often in real-time on the comparison pages.
What if I can't find stock of W42182?
You can fill out our help required form which you can use to request a quote for W42182 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.