Capacitance | 0.1µF |
---|---|
Capacitor Case Style | 0612 [1632 Metric] |
Voltage Rating | 16V |
No. of Elements | 4 Element |
Capacitor Terminals | SMD |
Capacitance Tolerance | ± 20% |
RoHS Compliant | Yes |
Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0612 | Newark Electronics |
Cap IDC Low Inductance 0.1uF 16V 20% SMD 0612 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a W3L1YC104MAT1A?
Additional datasheets, footprints and schematics for W3L1YC104MAT1A are listed on our Part Details page. You can also find images and similar parts to W3L1YC104MAT1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3L1YC104MAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3L1YC104MAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3L1YC104MAT1A fall under?
The W3L1YC104MAT1A is listed under Passive Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to W3L1YC104MAT1A when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3L1YC104MAT1A you can contact the distributor directly for product support, shipping queries etc.
Is the W3L1YC104MAT1A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W3L1YC104MAT1A have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for W3L1YC104MAT1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3L1YC104MAT1A often in real-time on the comparison pages.
What if I can't find stock of W3L1YC104MAT1A?
You can fill out our help required form which you can use to request a quote for W3L1YC104MAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.