Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 47pF |
---|---|
Capacitor Case Style | 1206 [3216 Metric] |
Voltage Rating | 100V |
No. of Elements | 4 Element, 4Elements |
Capacitor Terminals | - |
Product Range | - |
Capacitance Tolerance | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | +50% -20% |
Capacitor Application | General Purpose |
Dielectric Characteristic | C0G / NP0 |
Filter Terminals | SMD |
Insulation Resistance | 1000Mohm |
No. of Pins | 8Pins |
Operating Temperature Range | -55°C to +125°C |
Output Current | 300mA |
Resistance | 0.6ohm |
Temperature Coefficient | ± 30ppm/°C |
Tolerance + | 50% |
Tolerance - | 20% |
Voltage Rating V DC | 100V |
CAP, 47PF, 100V, C0G/NP0, 1206 | element14 |
Capacitor Array, Feedthru, 47Pf | Newark Electronics |
Feedthrough Capacitor, 4 Element, 47 pF, 100 V, 300 mA, 1206 [3216 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a W3F41A4708AT1A?
Additional datasheets, footprints and schematics for W3F41A4708AT1A are listed on our Part Details page. You can also find images and similar parts to W3F41A4708AT1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3F41A4708AT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3F41A4708AT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3F41A4708AT1A fall under?
The W3F41A4708AT1A is listed under Electronic & Electrical Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to W3F41A4708AT1A when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3F41A4708AT1A you can contact the distributor directly for product support, shipping queries etc.
Is the W3F41A4708AT1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3F41A4708AT1A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for W3F41A4708AT1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3F41A4708AT1A often in real-time on the comparison pages.
What if I can't find stock of W3F41A4708AT1A?
You can fill out our help required form which you can use to request a quote for W3F41A4708AT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.