Status: | Unknown |
---|---|
Series: | W3F Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
2,625
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
4,872
in stock
|
Buy Now | |
element14
from US$0.11
|
4,872
in stock
|
Buy Now | |
Farnell
from US$0.11
|
4,872
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
4,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
62,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 22000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | +50% -20% |
Dielectric Characteristic | X7R |
Product Range | W3F Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Filter Terminals | SMD |
Termination Type | Surface Mount Device |
Tolerance + | 50% |
Tolerance - | 20% |
Voltage Rating V DC | 50V |
Multilayer Ceramic Capacitor, 0.022 F, 50 V Rohs Compliant: Yes |Kyocera Avx W3F15C2238AT1A | Newark Electronics |
CAP, 0.022µF, 50V, X7R, 1206 | element14 |
W3F Series 1206 22 nF 50 V -20 / +50 % Tolerance X7R SMT Feedthru Capacitor | Future Electronics |
.022UF 50V .30A EMI FILTER | TTI Europe |
Feedthru capacitor 1206 50V 22nF | RS |
Cap Ceramic 0.022uF 50V X7R -20% to 50% SMD 1206 125�C Embossed T/R | Avnet Abacus |
KD 22nF 1206 -20+50% 50V X7R | Rutronik |
Cap Ceramic 0.022uF 50V X7R -20% to 50% SMD 1206 125°C Embossed T/R | Avnet America |
1206 W3F 22nF Ceramic Multilayer Capacitor, 50 VDC, +125degC, X7R Dielectric SMD | AVX W3F15C2238AT1A | RS Americas |
Where can I find additional details, specifications and documents for a W3F15C2238AT1A?
Additional datasheets, footprints and schematics for W3F15C2238AT1A are listed on our Part Details page. You can also find images and similar parts to W3F15C2238AT1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3F15C2238AT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3F15C2238AT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3F15C2238AT1A fall under?
The W3F15C2238AT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to W3F15C2238AT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3F15C2238AT1A you can contact the distributor directly for product support, shipping queries etc.
Is the W3F15C2238AT1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3F15C2238AT1A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for W3F15C2238AT1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3F15C2238AT1A often in real-time on the comparison pages.
What if I can't find stock of W3F15C2238AT1A?
You can fill out our help required form which you can use to request a quote for W3F15C2238AT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.