Status: | Unknown |
---|---|
Series: | W3F Series |
RoHS: | Unknown |
Prices starting from US$0.08
Capacitance | 47pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | - |
Capacitance Tolerance | - |
Dielectric Characteristic | - |
Product Range | W3F Series |
Operating Temperature Min | - |
Operating Temperature Max | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Filter Terminals | SMD |
Termination Type | Surface Mount Device |
Tolerance + | 50% |
Tolerance - | 20% |
Voltage Rating V DC | 100V |
47PF 100V .30A EMI FILTER | TTI Europe |
KD 47pF 1206 -20+50% 100V NP0 | Rutronik |
Cap, Feedthrough, 47Pf, 100V, 0.3A, 1206 | Newark Electronics |
Cap Ceramic 47pF 100V C0G -20% to 50% SMD 1206 125°C Embossed T/R | Avnet America |
1206 W3F 47pF Ceramic Multilayer Capacitor, 100 VDC, +125degC, C0G Dielec SMD | AVX W3F11A4708AT1A | RS Americas |
CAP, 47PF, 100V, -999 | Farnell |
Cap Ceramic 47pF 100V C0G -20% to 50% SMD 1206 125�C Embossed T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a W3F11A4708AT1A?
Additional datasheets, footprints and schematics for W3F11A4708AT1A are listed on our Part Details page. You can also find images and similar parts to W3F11A4708AT1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3F11A4708AT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3F11A4708AT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3F11A4708AT1A fall under?
The W3F11A4708AT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to W3F11A4708AT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3F11A4708AT1A you can contact the distributor directly for product support, shipping queries etc.
Is the W3F11A4708AT1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3F11A4708AT1A have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for W3F11A4708AT1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3F11A4708AT1A often in real-time on the comparison pages.
What if I can't find stock of W3F11A4708AT1A?
You can fill out our help required form which you can use to request a quote for W3F11A4708AT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.