W3A45C473KAT2F Capacitors by KYOCERA AVX

CAPACITOR ARRAY, 0.047UF, 50V, X7R, 10%, 0612

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Newark
Newark
from US$0.13
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.14
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now

Specifications

Capacitance 47000pF
Capacitor Case Style 0612 [1632 Metric]
Voltage Rating 50V
No. of Elements 4 Element
Capacitor Terminals SMD
Capacitance Tolerance ± 10%
RoHS Compliant Yes

Alternative Descriptions

Capacitor Array, 0.047Uf, 50V, X7R, 10%, 0612 | Newark Electronics
W3A45C473KAT2F | Future Electronics
ADVANCE PRODUCT CAP ARRAY MANUFACTURED TAPE/REEL, 7 INCH PAPER TAPE | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W3A45C473KAT2F?

Additional datasheets, footprints and schematics for W3A45C473KAT2F are listed on our Part Details page. You can also find images and similar parts to W3A45C473KAT2F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W3A45C473KAT2F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3A45C473KAT2F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W3A45C473KAT2F fall under?

The W3A45C473KAT2F is listed under Passive Components > Capacitors > Capacitor Arrays.

Can I view similar or alternative parts?

You can view similar parts to W3A45C473KAT2F when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W3A45C473KAT2F you can contact the distributor directly for product support, shipping queries etc.

Is the W3A45C473KAT2F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for W3A45C473KAT2F have stock available?

Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for W3A45C473KAT2F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W3A45C473KAT2F often in real-time on the comparison pages.

What if I can't find stock of W3A45C473KAT2F?

You can fill out our help required form which you can use to request a quote for W3A45C473KAT2F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay