W3A45C102MAT2A. Capacitors by KYOCERA AVX

CAPACITOR ARRAY, 1000PF, 50V, X7R, 20%, 0612, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0453


Distributor Starting From Stock
Logo for Avnet Abacus Avnet Abacus -
4,000
Buy Now
Logo for Future Electronics Future Electronics US$0.08
-
Buy Now
Logo for Avnet America Avnet America US$0.11
-
Buy Now
Logo for TTI Europe TTI Europe US$0.0453
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 1000pF
Capacitor Case Style 0612 [1632 Metric]
Voltage Rating 50V
No. of Elements 4 Element
Capacitor Terminals SMD
Filter Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

Capacitor Array, 1000 pF, 50 V, � 20%, 4 Element, SMD, 0612 [1632 Metric] | Avnet Abacus
Capacitor Array, 1000Pf, 50V, X7R, 20%, 0612, Full Reel | Newark Electronics
0612 4 Element 50 V 1000 pF ▒20% X7R Surface Mount Capacitor Array | Future Electronics
Capacitor Array, 1000 pF, 50 V, ± 20%, 4 Element, SMD, 0612 [1632 Metric] | Avnet America
1000PF 50V 20% 0612 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W3A45C102MAT2A.?

Additional datasheets, footprints and schematics for W3A45C102MAT2A. are listed on our Part Details page. You can also find images and similar parts to W3A45C102MAT2A. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W3A45C102MAT2A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3A45C102MAT2A. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W3A45C102MAT2A. fall under?

The W3A45C102MAT2A. is listed under Passive Components > Capacitors > Capacitor Arrays.

Can I view similar or alternative parts?

You can view similar parts to W3A45C102MAT2A. when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W3A45C102MAT2A. you can contact the distributor directly for product support, shipping queries etc.

Is the W3A45C102MAT2A. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for W3A45C102MAT2A. have stock available?

Authorised distributors including Avnet Abacus, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for W3A45C102MAT2A..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W3A45C102MAT2A. often in real-time on the comparison pages.

What if I can't find stock of W3A45C102MAT2A.?

You can fill out our help required form which you can use to request a quote for W3A45C102MAT2A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay