Status: | Unknown |
---|---|
Series: | W Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
4,350
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
44,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
374
in stock
|
Buy Now | |
element14
from US$0.15
|
374
in stock
|
Buy Now | |
Farnell
from US$0.14
|
374
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 470pF |
---|---|
Capacitor Case Style | 0612 [1632 Metric] |
Voltage Rating | 50V |
No. of Elements | 4 Element |
Capacitor Terminals | SMD |
Product Range | W Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
470PF 50V 10% 0612 | TTI Europe |
Capacitor array 0612 50V 470pF | RS |
Capacitor Arrays & Networks 0612 50V 470pF 10% | Future Electronics |
Capacitor Array, 470 Pf, 10%, 4, 50 V, 0612 [1632 Metric], Smd Rohs Compliant: Yes |Kyocera Avx W3A45A471KAT2A | Newark Electronics |
CAP, 470PF, 50V, 10%, C0G, 0612, SMD | element14 |
470pF +/-10% 50V dc W3A Series 4-Way C0G Dielectric Cap Array, SMT 0612 package | AVX W3A45A471KAT2A | RS Americas |
Capacitor Array, 470 pF, 50 V, ± 10%, 4 Element, SMD, 0612 [1632 Metric] | Avnet America |
Capacitor Array, 470 pF, 50 V, � 10%, 4 Element, SMD, 0612 [1632 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a W3A45A471KAT2A?
Additional datasheets, footprints and schematics for W3A45A471KAT2A are listed on our Part Details page. You can also find images and similar parts to W3A45A471KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3A45A471KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3A45A471KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3A45A471KAT2A fall under?
The W3A45A471KAT2A is listed under Electronic & Electrical Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to W3A45A471KAT2A when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3A45A471KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the W3A45A471KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3A45A471KAT2A have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for W3A45A471KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3A45A471KAT2A often in real-time on the comparison pages.
What if I can't find stock of W3A45A471KAT2A?
You can fill out our help required form which you can use to request a quote for W3A45A471KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.