Status: | Unknown |
---|---|
Series: | IPC Series |
RoHS: | Compliant |
Capacitance | 100pF |
---|---|
Capacitor Case Style | 0612 [1632 Metric] |
Voltage Rating | 50V |
No. of Elements | 4 Element |
Capacitor Terminals | SMD |
Product Range | IPC Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
100PF 50V 10% 0612 | TTI Europe |
KN 100pF 0612 10% 50V NP0 4xC | Rutronik |
Capacitor Array, 100Pf 50V, C0G, 10%, 0612, Full Reel | Newark Electronics |
0612 100 pF â–’10 % Tolerance NP0 Surface Mount Capacitor Array | Future Electronics |
Capacitor Array, 100 pF, 50 V, ± 10%, 4 Element, SMD, 0612 [1632 Metric] | Avnet America |
Capacitor Array, 100 pF, 50 V, � 10%, 4 Element, SMD, 0612 [1632 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a W3A45A101KAT2A.?
Additional datasheets, footprints and schematics for W3A45A101KAT2A. are listed on our Part Details page. You can also find images and similar parts to W3A45A101KAT2A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3A45A101KAT2A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3A45A101KAT2A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3A45A101KAT2A. fall under?
The W3A45A101KAT2A. is listed under Passive Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to W3A45A101KAT2A. when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3A45A101KAT2A. you can contact the distributor directly for product support, shipping queries etc.
Is the W3A45A101KAT2A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W3A45A101KAT2A. have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for W3A45A101KAT2A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3A45A101KAT2A. often in real-time on the comparison pages.
What if I can't find stock of W3A45A101KAT2A.?
You can fill out our help required form which you can use to request a quote for W3A45A101KAT2A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.