W3A41C222KAT2A Capacitors by KYOCERA AVX

CAPACITOR ARRAY, 2200PF, 100V, X7R, 10%, 0612, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Newark
Newark
from US$0.09
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
4,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for element14
element14
from US$0.10
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 2200pF
Capacitor Case Style 0612 [1632 Metric]
Voltage Rating 100V
No. of Elements 4 Element
Capacitor Terminals SMD
Filter Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

0612 2200 pF 100 V â–’10 % Tolerance X7R Surface Mount Capacitor Array | Future Electronics
Capacitor Array, 2200Pf, 100V, X7R, 10%, 0612, Full Reel | Newark Electronics
Capacitor Array, 2200 pF, 100 V, ± 10%, 4 Element, SMD, 0612 [1632 Metric] | Avnet America
CAP, 2200PF, 100V, 10%, X7R, 0612, SMD | element14
Capacitor Array, 2200 pF, 100 V, � 10%, 4 Element, SMD, 0612 [1632 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W3A41C222KAT2A?

Additional datasheets, footprints and schematics for W3A41C222KAT2A are listed on our Part Details page. You can also find images and similar parts to W3A41C222KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W3A41C222KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3A41C222KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W3A41C222KAT2A fall under?

The W3A41C222KAT2A is listed under Passive Components > Capacitors > Capacitor Arrays.

Can I view similar or alternative parts?

You can view similar parts to W3A41C222KAT2A when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W3A41C222KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the W3A41C222KAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for W3A41C222KAT2A have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for W3A41C222KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W3A41C222KAT2A often in real-time on the comparison pages.

What if I can't find stock of W3A41C222KAT2A?

You can fill out our help required form which you can use to request a quote for W3A41C222KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay