W3A41C103MAT2A. Part Information
Details for W3A41C103MAT2A. by AVX Corporation
Featured Distributor
Pricing
Break | Price |
---|---|
4000 | 0.0630 |
20000 | 0.0590 |
Stock Information
Details
Part Downloads
Part Specifications
Capacitance | 10000pF |
Capacitor Case Style | 0612 [1632 Metric] |
Voltage Rating | 100V |
No. of Elements | 4 Element |
Capacitor Terminals | SMD |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a W3A41C103MAT2A.?
Additional datasheets, footprints and schematics for W3A41C103MAT2A. are listed in our Part Details tab. You can also find the W3A41C103MAT2A. image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3A41C103MAT2A. in the Pricing & Inventory tab next to part details. You can view W3A41C103MAT2A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3A41C103MAT2A. fall under?
The W3A41C103MAT2A. is listed under Passive Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to W3A41C103MAT2A. when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3A41C103MAT2A. you can contact the distributor directly for product support, shipping queries etc.
Is the W3A41C103MAT2A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W3A41C103MAT2A. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for W3A41C103MAT2A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3A41C103MAT2A. often in real-time on the comparison pages.
What if I can't find stock of W3A41C103MAT2A.?
You can fill out our help required form which you can use to request a quote for W3A41C103MAT2A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.