Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
549
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0428
|
3,485
in stock
|
Buy Now | |
element14
from US$0.09
|
549
in stock
|
Buy Now | |
Avnet Asia
-
|
8,000
in stock
|
Buy Now | |
Rutronik
from US$0.0360
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Capacitor Case Style | 0612 [1632 Metric] |
Voltage Rating | 100V |
No. of Elements | 4 Element |
Capacitor Terminals | SMD |
Capacitance Tolerance | ± 10% |
RoHS Compliant | Yes |
Cap Array, 1000Pf, 4 Element, 0612 | Newark Electronics |
Capacitor Arrays & Networks 100V 1000pF 10% 4cap X7R | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAP ARRAY, 1000PF, 4 ELEMENT, 100V, 0612 | element14 |
Capacitor Array, 1000 pF, 100 V, ± 10%, 4 Element, SMD, 0612 [1632 Metric] | Avnet Asia |
KN 1,0nF 0612 10% 100V X7R 4xC | Rutronik |
Capacitor Array, 1000 pF, 100 V, � 10%, 4 Element, SMD, 0612 [1632 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a W3A41C102KAT2A?
Additional datasheets, footprints and schematics for W3A41C102KAT2A are listed on our Part Details page. You can also find images and similar parts to W3A41C102KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3A41C102KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3A41C102KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3A41C102KAT2A fall under?
The W3A41C102KAT2A is listed under Passive Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to W3A41C102KAT2A when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3A41C102KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the W3A41C102KAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W3A41C102KAT2A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for W3A41C102KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3A41C102KAT2A often in real-time on the comparison pages.
What if I can't find stock of W3A41C102KAT2A?
You can fill out our help required form which you can use to request a quote for W3A41C102KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.