W3A41A221KAT2A Capacitors by KYOCERA AVX

CAPACITOR ARRAY, 220PF 100V, C0G, 10%, 0612, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Newark
Newark
from US$0.09
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220pF
Capacitor Case Style 0612 [1632 Metric]
Voltage Rating 100V
No. of Elements 4 Element
Capacitor Terminals SMD
Capacitance Tolerance ± 10%
RoHS Compliant Yes

Alternative Descriptions

Capacitor Array, 220Pf 100V, C0G, 10%, 0612, Full Reel | Newark Electronics
0612 220 pF ▒10 % Tolerance NP0 Surface Mount Capacitor Array | Future Electronics
220PF 100V 10% 0612 | TTI Europe
Capacitor Array, 220 pF, 100 V, � 10%, 4 Element, SMD, 0612 [1632 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W3A41A221KAT2A?

Additional datasheets, footprints and schematics for W3A41A221KAT2A are listed on our Part Details page. You can also find images and similar parts to W3A41A221KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W3A41A221KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3A41A221KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W3A41A221KAT2A fall under?

The W3A41A221KAT2A is listed under Passive Components > Capacitors > Capacitor Arrays.

Can I view similar or alternative parts?

You can view similar parts to W3A41A221KAT2A when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W3A41A221KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the W3A41A221KAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for W3A41A221KAT2A have stock available?

Authorised distributors including Newark Electronics, Future Electronics, TTI Europe and Avnet Abacus have stock available or on a lead time for W3A41A221KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W3A41A221KAT2A often in real-time on the comparison pages.

What if I can't find stock of W3A41A221KAT2A?

You can fill out our help required form which you can use to request a quote for W3A41A221KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay