Status: | Unknown |
---|---|
Series: | W3400 Series |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Connector Type | Transistor Socket |
Pitch Spacing | - |
Product Range | W3400 Series |
Row Pitch | - |
Contact Material | Gold |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Material | Polyester thermoplastic |
TO18 3 lead PCB transistor holder | RS |
Winslow Adaptics W3435G 3 Pin To18 Trans + Ic Holder | Rapid Electronics |
Socket Transistor/Ic, 3Pin | Newark Electronics |
SOCKET TRANSISTOR/IC, 3PIN | element14 |
Where can I find additional details, specifications and documents for a W3435G.?
Additional datasheets, footprints and schematics for W3435G. are listed on our Part Details page. You can also find images and similar parts to W3435G. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3435G. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3435G. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3435G. fall under?
The W3435G. is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to W3435G. when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3435G. you can contact the distributor directly for product support, shipping queries etc.
Is the W3435G. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3435G. have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for W3435G..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3435G. often in real-time on the comparison pages.
What if I can't find stock of W3435G.?
You can fill out our help required form which you can use to request a quote for W3435G. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.