Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Center Frequency | 894MHz |
---|---|
Antenna Case Size | 39mm x 14.4mm x 4.8mm |
Product Range | - |
SMT PIFA, 868-920MHZ | element14 |
Antenna Module PIFA Vertical 920MHz -1.9dBi SMD T/R | Avnet America |
Antennas Ant Embd Metal Stamp 868-920MHz | Sager |
Where can I find additional details, specifications and documents for a W3403?
Additional datasheets, footprints and schematics for W3403 are listed on our Part Details page. You can also find images and similar parts to W3403 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3403 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3403 fall under?
The W3403 is listed under PULSE LARSEN ANTENNAS Parts.
Can I view similar or alternative parts?
You can view similar parts to W3403 when available in the PULSE LARSEN ANTENNAS Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3403 you can contact the distributor directly for product support, shipping queries etc.
Is the W3403 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3403 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for W3403.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3403 often in real-time on the comparison pages.
What if I can't find stock of W3403?
You can fill out our help required form which you can use to request a quote for W3403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.