Status: | Unknown |
---|---|
Series: | W3400 Series |
RoHS: | Unknown |
No. of Contacts | 8Contacts |
---|---|
Connector Type | Transistor Socket |
Pitch Spacing | - |
Product Range | W3400 Series |
Row Pitch | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Material | Polyester thermoplastic |
Socket Transistor/Ic, 8Pin | Newark Electronics |
SOCKET TRANSISTOR/IC, 8PIN | element14 |
TO99 8 lead PCB transistor holder | RS |
Where can I find additional details, specifications and documents for a W3401G.?
Additional datasheets, footprints and schematics for W3401G. are listed on our Part Details page. You can also find images and similar parts to W3401G. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3401G. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3401G. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3401G. fall under?
The W3401G. is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to W3401G. when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3401G. you can contact the distributor directly for product support, shipping queries etc.
Is the W3401G. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3401G. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for W3401G..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3401G. often in real-time on the comparison pages.
What if I can't find stock of W3401G.?
You can fill out our help required form which you can use to request a quote for W3401G. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.