Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Case Size | 25.1mm x 5mm x 3mm |
---|---|
Center Frequency 1 | 0.886GHz |
Center Frequency 2 | 2.44175GHz |
Product Range | - |
Smd Antenna, 844-928Mhz/2.4-2.4835Ghz | Newark Electronics |
SMD ANTENNA, 844-928MHZ/2.4-2.4835GHZ | element14 |
PCB ANTENNA ISM + WIFI FULLY SMD CO NPB | Avnet America |
Antennas Ant Embd 2feeds ISM868/915&ISM2.4 | Sager |
Where can I find additional details, specifications and documents for a W3330?
Additional datasheets, footprints and schematics for W3330 are listed on our Part Details page. You can also find images and similar parts to W3330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3330 fall under?
The W3330 is listed under PULSE LARSEN ANTENNAS Parts.
Can I view similar or alternative parts?
You can view similar parts to W3330 when available in the PULSE LARSEN ANTENNAS Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3330 you can contact the distributor directly for product support, shipping queries etc.
Is the W3330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3330 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for W3330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3330 often in real-time on the comparison pages.
What if I can't find stock of W3330?
You can fill out our help required form which you can use to request a quote for W3330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.