W3329 PULSE LARSEN ANTENNAS Parts by Pulse Electronics

PCB SMT ANTENNA 868MHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$1.15
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
2
in stock
Buy Now
Logo for element14
element14
from US$0.79
2
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.97
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.76
-
Buy Now
Logo for Sager
Sager
from US$0.79
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Center Frequency 868MHz
Antenna Case Size 21.85mm x 5mm x 3mm
Product Range -

Alternative Descriptions

Pcb Smt Antenna, 868Mhz | Newark Electronics
PCB SMT ANTENNA, 868MHZ | element14
Chip Antenna Single Band 50Ohm 868MHz 0.17dBi SMD T/R | Avnet America
Antennas Ant Embd 868MHz FR4 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W3329?

Additional datasheets, footprints and schematics for W3329 are listed on our Part Details page. You can also find images and similar parts to W3329 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W3329 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3329 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W3329 fall under?

The W3329 is listed under PULSE LARSEN ANTENNAS Parts.

Can I view similar or alternative parts?

You can view similar parts to W3329 when available in the PULSE LARSEN ANTENNAS Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W3329 you can contact the distributor directly for product support, shipping queries etc.

Is the W3329 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W3329 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for W3329.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W3329 often in real-time on the comparison pages.

What if I can't find stock of W3329?

You can fill out our help required form which you can use to request a quote for W3329 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay