W3215 PULSE LARSEN ANTENNAS Parts by Pulse Electronics

CERAMIC DIRECTIONAL 5DBI ANTENNA 915MHZ

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.75


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$2.75
40
Buy Now
Logo for element14 element14 US$10.68
40
Buy Now
Logo for Avnet America Avnet America US$8.29
-
Buy Now
Logo for Sager Sager US$8.55
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Center Frequency 915MHz
Antenna Case Size 40mm x 40mm x 6mm
Product Range -

Alternative Descriptions

CERAMIC DIRECTIONAL 5DBI ANTENNA, 915MHZ | element14
Patch Antenna 928MHz 1.4dBi 50Ohm SMD Tray | Avnet America
Antennas Ant Cer 902-928MHz 40x40x6 PIN | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W3215?

Additional datasheets, footprints and schematics for W3215 are listed on our Part Details page. You can also find images and similar parts to W3215 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W3215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3215 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W3215 fall under?

The W3215 is listed under PULSE LARSEN ANTENNAS Parts.

Can I view similar or alternative parts?

You can view similar parts to W3215 when available in the PULSE LARSEN ANTENNAS Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W3215 you can contact the distributor directly for product support, shipping queries etc.

Is the W3215 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W3215 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for W3215.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W3215 often in real-time on the comparison pages.

What if I can't find stock of W3215?

You can fill out our help required form which you can use to request a quote for W3215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay