W3092 PULSE LARSEN ANTENNAS Parts by Pulse Electronics

THE BLUE DOT CHIP ANTENNA 2.4-2.483 GHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.74
625
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.15
4,975
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
625
in stock
Buy Now
Logo for element14
element14
from US$0.53
625
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.43
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Center Frequency 2.4415GHz
Antenna Case Size 2mm x 1.2mm x 0.55mm
Product Range -


W3092 by Pulse Electronics

ANTENNA, CERAMIC CHIP, BLUE DOT, 2400-2483MHZ, 2X1.2X0.55MM, LTCC, SMD, 8X2.5MM GROUND CLEARANCE, WIFI, BLUETOOTH, ZIGBEE, BLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

The Blue Dot Chip Antenna, 2.4-2.483 Ghz | Newark Electronics
THE BLUE DOT CHIP ANTENNA, 2.4-2.483 GHZ | element14
Antennas Single Band Antenna WLAN 2.4GHz-2.483GHz | Sager
Chip Antenna Linear 1 Band 50 Ohm 2483MHz 0.89dBi 2-Pin SMD T/R | Avnet Abacus

Frequently Asked Questions

Where can I find additional details, specifications and documents for a W3092?

Additional datasheets, footprints and schematics for W3092 are listed on our Part Details page. You can also find images and similar parts to W3092 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W3092 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3092 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W3092 fall under?

The W3092 is listed under PULSE LARSEN ANTENNAS Parts.

Can I view similar or alternative parts?

You can view similar parts to W3092 when available in the PULSE LARSEN ANTENNAS Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W3092 you can contact the distributor directly for product support, shipping queries etc.

Is the W3092 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W3092 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for W3092.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W3092 often in real-time on the comparison pages.

What if I can't find stock of W3092?

You can fill out our help required form which you can use to request a quote for W3092 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay