W3078 PULSE LARSEN ANTENNAS Parts by Pulse Electronics

CHIP ANTENNA 2.4-2.4835/4.95-5.85GHZ

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Chip One Stop Chip One Stop
5,000 units
Buy Now
Logo for element14 element14
366 units
Buy Now
Logo for Newark Electronics Newark Electronics
366 units
Buy Now
Logo for Sager Sager
-
Buy Now
Logo for Avnet Europe Avnet Europe
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Antenna Case Size 3.2mm x 1.6mm x 1.1mm
Center Frequency 1 2.44175GHz
Center Frequency 2 5.4GHz
Product Range -

Featured content from Future

W3078 by Pulse Electronics

ANTENNA, CERAMIC CHIP, 2400-2483.5MHZ/4950-5850MHZ, 3.2X1.6X1.1MM, HTC CERAMIC, SMD, 11.15X6.4MM GROUND CLEARANCE, DUAL BAND WIFI
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

CHIP ANTENNA, 2.4-2.4835/4.95-5.85GHZ | element14
Chip Antenna, 2.4-2.4835/4.95-5.85Ghz | Newark Electronics
ANT,WLAN,SMT,2.4/5GHz,65/80%,802.11a/b/g,3.2x1.6x1.1mm,50 OHM,1.7/4.3dBi,-10/-6dB RL | Avnet Europe
CERAMIC W3078 GC380H N | Mouser Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a W3078?

Additional datasheets, footprints and schematics for W3078 are listed on our Part Details page. You can also find images and similar parts to W3078 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W3078 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3078 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W3078 fall under?

The W3078 is listed under PULSE LARSEN ANTENNAS Parts.

Can I view similar or alternative parts?

You can view similar parts to W3078 when available in the PULSE LARSEN ANTENNAS Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W3078 you can contact the distributor directly for product support, shipping queries etc.

Is the W3078 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W3078 have stock available?

Authorised distributors including Chip One Stop, element14, Newark Electronics, Farnell and Sager have stock available or on a lead time for W3078.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W3078 often in real-time on the comparison pages.

What if I can't find stock of W3078?

You can fill out our help required form which you can use to request a quote for W3078 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay