W3070 Pulse Electronics Parts by Pulse Electronics

DUAL BAND 900/1800MHZ CERAMIC ANTENNA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.69

Distributor Stock
Logo for Farnell
Farnell
from US$1.22
53
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.87
290
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.69
66
in stock
Buy Now
Logo for element14
element14
from US$1.19
53
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.19
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.30
-
Buy Now
Logo for Sager
Sager
from US$1.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

W3070 PULSE LARSEN ANTENNAS Parts by Pulse Electronics

CHIP ANTENNA 880-960/1710-1880 MHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Antenna Case Size 10mm x 3.2mm x 2mm
Center Frequency 1 0.92GHz
Center Frequency 2 1.795GHz
Product Range -

Alternative Descriptions

Chip Antenna, 880-960/1710-1880 Mhz | Newark Electronics
CERAMIC CHIP ANTENNA, 0.92GHZ/1.795GHZ | element14
Antenna Ceramic Monopole 1.5dBi/2.5dBi 960MHz/1880MHz 2-Pin SMD T/R | Avnet America
Antennas Dual Band Antenna Ceramic 900/1800MHz | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a W3070?

Additional datasheets, footprints and schematics for W3070 are listed on our Part Details page. You can also find images and similar parts to W3070 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W3070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3070 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W3070 fall under?

The W3070 is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to W3070 when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W3070 you can contact the distributor directly for product support, shipping queries etc.

Is the W3070 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W3070 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Rutronik have stock available or on a lead time for W3070.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W3070 often in real-time on the comparison pages.

What if I can't find stock of W3070?

You can fill out our help required form which you can use to request a quote for W3070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay