W3022 PULSE LARSEN ANTENNAS Parts by Pulse Electronics

CERAMIC ANTENNA 1.88-1.93 GHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Newark
Newark
from US$1.21
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.46
12,099
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.84
-
Buy Now
Logo for element14
element14
from US$1.23
-
Buy Now
Logo for Sager
Sager
from US$0.87
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Center Frequency 1.905GHz
Antenna Case Size 10mm x 3.2mm x 2mm
Product Range -


W3022 by Pulse Electronics

ANTENNA, CERAMIC CHIP, 1880-1930MHZ, 10X3.2X2MM, HTC CERAMIC, SMD, 10.8X6.25MM GROUND CLEARANCE, DECT BANDS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Ceramic Antenna, 1.88-1.93 Ghz | Newark Electronics
Antenna Ceramic 2.5dB Gain 1930MHz SMD | Avnet America
Antennas DECT Ceramic Antenna | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a W3022?

Additional datasheets, footprints and schematics for W3022 are listed on our Part Details page. You can also find images and similar parts to W3022 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W3022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3022 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W3022 fall under?

The W3022 is listed under PULSE LARSEN ANTENNAS Parts.

Can I view similar or alternative parts?

You can view similar parts to W3022 when available in the PULSE LARSEN ANTENNAS Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W3022 you can contact the distributor directly for product support, shipping queries etc.

Is the W3022 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W3022 have stock available?

Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for W3022.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W3022 often in real-time on the comparison pages.

What if I can't find stock of W3022?

You can fill out our help required form which you can use to request a quote for W3022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay