W3020 PULSE LARSEN ANTENNAS Parts by Pulse Electronics

CERAMIC CHIP ANTENNA 2.5-2.69GHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.83
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.32
2,995
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.03
-
Buy Now
Logo for element14
element14
from US$0.88
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Center Frequency 2.595GHz
Antenna Case Size 3.2mm x 1.6mm x 1.1mm
Product Range -


W3020 by Pulse Electronics

ANTENNA, CERAMIC CHIP, 2500-2690MHZ, 3.2X1.6X1.1MM, HTC CERAMIC, SMD, LTE B38 AND B41

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Ceramic Chip Antenna, 2.5-2.69Ghz | Newark Electronics
Antennas Ceramic Antenna Mobile WiMax | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a W3020?

Additional datasheets, footprints and schematics for W3020 are listed on our Part Details page. You can also find images and similar parts to W3020 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W3020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3020 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W3020 fall under?

The W3020 is listed under PULSE LARSEN ANTENNAS Parts.

Can I view similar or alternative parts?

You can view similar parts to W3020 when available in the PULSE LARSEN ANTENNAS Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W3020 you can contact the distributor directly for product support, shipping queries etc.

Is the W3020 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W3020 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for W3020.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W3020 often in real-time on the comparison pages.

What if I can't find stock of W3020?

You can fill out our help required form which you can use to request a quote for W3020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay