Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.18
|
5
in stock
|
Buy Now | |
Sager
from US$0.71
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
12
in stock
|
Buy Now | |
element14
from US$0.74
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
Rutronik
from US$1.07
|
-
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
TTI Europe
from US$0.66
|
-
|
Buy Now | |
TTI Asia
from US$0.73
|
-
|
Buy Now |
Center Frequency | 1.57542GHz |
---|---|
Antenna Case Size | 3.2mm x 1.6mm x 1.1mm |
Product Range | - |
Antennas GPS Ceramic Antenna | Sager |
Gps Ceramic Chip Antenna, 1.57542 Ghz | Newark Electronics |
GPS CERAMIC CHIP ANTENNA, 1.57542 GHZ | element14 |
Antenna Ceramic 3.7dB Gain 1585.42MHz 2-Pin CSMD | Avnet Abacus |
1.575 GHz GNSS Ceramic Chip Antenna | Future Electronics |
Where can I find additional details, specifications and documents for a W3011A?
Additional datasheets, footprints and schematics for W3011A are listed on our Part Details page. You can also find images and similar parts to W3011A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3011A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3011A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3011A fall under?
The W3011A is listed under PULSE LARSEN ANTENNAS Parts.
Can I view similar or alternative parts?
You can view similar parts to W3011A when available in the PULSE LARSEN ANTENNAS Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3011A you can contact the distributor directly for product support, shipping queries etc.
Is the W3011A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3011A have stock available?
Authorised distributors including Sager, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for W3011A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3011A often in real-time on the comparison pages.
What if I can't find stock of W3011A?
You can fill out our help required form which you can use to request a quote for W3011A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.