Status: | Unknown |
---|---|
Series: | Monarch Series |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
2,111
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
2,734
in stock
|
Buy Now | |
element14
from US$0.76
|
2,611
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
1,929
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.84
|
-
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
Avnet Asia
from US$0.62
|
-
|
Buy Now | |
Sager
from US$0.68
|
-
|
Buy Now |
Center Frequency | 1.585GHz |
---|---|
Antenna Case Size | 10mm x 3.2mm x 2mm |
Product Range | Monarch Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
CERAMIC ANTENNA, 1.56-1.61GHZ | element14 |
Gps Ceramic Antenna, 1.56-1.61 Ghz | Newark Electronics |
Antenna Ceramic 2.8dB Gain 1585.42MHz CSMD | Avnet Abacus |
RF ANT 1.575GHZ CHIP SOLDER SMD | Future Electronics |
Antennas GPS Ceramic Antenna | Sager |
Where can I find additional details, specifications and documents for a W3010?
Additional datasheets, footprints and schematics for W3010 are listed on our Part Details page. You can also find images and similar parts to W3010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3010 fall under?
The W3010 is listed under Passive Components > Antennas - Single Band Chip.
Can I view similar or alternative parts?
You can view similar parts to W3010 when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3010 you can contact the distributor directly for product support, shipping queries etc.
Is the W3010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W3010 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for W3010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3010 often in real-time on the comparison pages.
What if I can't find stock of W3010?
You can fill out our help required form which you can use to request a quote for W3010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.